Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .889 – 2.54mm, .035 – .1in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Overall Length | .835in, 21.2mm |
Stud Diameter | .197in, 5mm |
Wire Size | 509 – 1290CMA, 22 – 20AWG, .3 – .6mm² |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1000 |
Shape Description | RING-052 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 288°C, 550°F |
Terminal,pidg Tfl R 22-20 10 Rohs Compliant: Yes |Amp Te Connectivity 50832-3 | Newark Electronics |
Ring Tongue Terminal 20-22AWG Nickel Tape | Avnet America |
Where can I find additional details, specifications and documents for a 50832-3?
Additional datasheets, footprints and schematics for 50832-3 are listed on our Part Details page. You can also find images and similar parts to 50832-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50832-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50832-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50832-3 fall under?
The 50832-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50832-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50832-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 50832-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50832-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 50832-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50832-3 often in real-time on the comparison pages.
What if I can't find stock of 50832-3?
You can fill out our help required form which you can use to request a quote for 50832-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.