Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
289
in stock
|
Buy Now | |
TE Store
from US$3.06
|
704
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
688
in stock
|
Buy Now | |
element14
from US$2.11
|
289
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
Avnet Asia
from US$1.75
|
-
|
Buy Now | |
Boersig
from US$1.94
|
-
|
Buy Now | |
TTI Europe
from US$2.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Stripe Color | Brown |
Insulation Sleeve Color | Brown |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 404 – 643CMA, .205 – .326mm², 24 – 22AWG |
Wire Insulation Diameter (Max) | .075in, 1.9mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .035 – .075in, .89 – 1.9mm |
Overall Length | 21.32mm, .839in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Min) | .89mm, .035in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 500°F, 260°C |
TERMINAL RT PIDG PEEK STRATO 24-22 AWG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 22 AWG Wire Size: .205 – .326 mm² Wire Size: 404 – 643 CMA Stud Size: #10 Closed Ring Tongue Terminal 24 – 22 AWG .205 – .326 mm² 404 – 643 CMA | Ring Terminal | Part Number: 1577621-1 | Internal Number: 1577621-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, 22Awg, Brown | Newark Electronics |
TERMINAL, RING TONGUE, #10, 22AWG, BROWN | element14 |
AMP1577621-1 | Avnet America |
TERMINAL RT PIDG PEEK STRATO 2 | TTI Europe |
Where can I find additional details, specifications and documents for a 1577621-1?
Additional datasheets, footprints and schematics for 1577621-1 are listed on our Part Details page. You can also find images and similar parts to 1577621-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577621-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577621-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577621-1 fall under?
The 1577621-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577621-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577621-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577621-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577621-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1577621-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577621-1 often in real-time on the comparison pages.
What if I can't find stock of 1577621-1?
You can fill out our help required form which you can use to request a quote for 1577621-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.