Plating Material | Nickel, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 21.2mm, .835in |
Wire Size | 509 – 1290CMA, .3 – .6mm², 22 – 20AWG |
Wire Insulation Diameter | .889 – 2.54mm, .035 – .1in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Shape Description | RING-052 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 550°F, 288°C |
Terminal,pidg Tfl R 22-20 8 Rohs Compliant: Yes |Amp Te Connectivity 50832-2 | Newark Electronics |
Ring Tongue Terminal 20-22AWG Nickel Tape | Avnet America |
Special Order: TERMINAL,PIDG PTFE R 22-20 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 20 AWG Wire Size: .3 – .6 mm² Wire Size: 509 – 1290 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 20 AWG .3 – .6 mm² 509 – 1290 CMA | Ring Terminal | Part Number: 50832-2 | Internal Number: 50832-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 50832-2?
Additional datasheets, footprints and schematics for 50832-2 are listed on our Part Details page. You can also find images and similar parts to 50832-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50832-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50832-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50832-2 fall under?
The 50832-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50832-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50832-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 50832-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50832-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 50832-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50832-2 often in real-time on the comparison pages.
What if I can't find stock of 50832-2?
You can fill out our help required form which you can use to request a quote for 50832-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.