Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Certification | Cannot be Certified |
Specification Type | TE Product Specification (114-), MIL Spec |
Power Type | Electric, Battery, Manual |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Pidg Strato 22-20 Die Set |Amp Te Connectivity 69732 | Newark Electronics |
AMP69732 | Avnet America |
Tooling, Die Pidg Strato 69710 22-20 | TE Connectivity 69732 | RS Americas |
Where can I find additional details, specifications and documents for a 69732?
Additional datasheets, footprints and schematics for 69732 are listed on our Part Details page. You can also find images and similar parts to 69732 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69732 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69732 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69732 fall under?
The 69732 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69732 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69732 you can contact the distributor directly for product support, shipping queries etc.
Is the 69732 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69732 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 69732.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69732 often in real-time on the comparison pages.
What if I can't find stock of 69732?
You can fill out our help required form which you can use to request a quote for 69732 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.