Prices starting from US$1,373.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1,859.81 |
1
|
Buy Now | |
TE Store | US$1,562.16 |
8
|
Buy Now | |
Newark Electronics | US$1,809.67 |
1
|
Buy Now | |
element14 | US$1,978.84 |
1
|
Buy Now | |
Heilind Electronics | US$1,711.32 |
1
|
Buy Now | |
Avnet America | US$1,373.17 |
-
|
Buy Now | |
RS Americas | US$1,589.48 |
-
|
Buy Now | |
Boersig | US$2,032.93 |
-
|
Buy Now | |
Distrelec | US$1,585.25 |
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Heavy Head Hand Tool |
Specification Type | MIL Spec, TE Product Specification (114-) |
HHHT PIDG PEEK STRATO 20 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: MIL Spec TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool MIL Spec | Hand Crimping Tool | Part Number: 576779 | Internal Number: 576779 | TE Connectivity | TE Store |
Hand Tool, Ratchet, 20Awg Terminal | Newark Electronics |
HAND TOOL, RATCHET, 20AWG TERMINAL | element14 |
HEAVY HD HT, STRATO #20 | Heilind Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Certi-Crimp Hand Tools | RS Americas |
TE Connectivity General Hand Tool Used In The Aircraft A | Distrelec |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP PIDG/STRATO-THERM Series 20AWG Terminals & Splices |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 576779?
Additional datasheets, footprints and schematics for 576779 are listed on our Part Details page. You can also find images and similar parts to 576779 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 576779 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 576779 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 576779 fall under?
The 576779 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 576779 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 576779 you can contact the distributor directly for product support, shipping queries etc.
Is the 576779 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 576779 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Heilind Electronics and Farnell have stock available or on a lead time for 576779.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 576779 often in real-time on the comparison pages.
What if I can't find stock of 576779?
You can fill out our help required form which you can use to request a quote for 576779 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.