Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel, Copper |
---|---|
Insulation Sleeve Color | Gray |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.114in, 28.3mm |
Wire Size | .518mm², 20AWG, 509 – 3260CMA |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Wire Insulation Diameter (Min) | .044in, 1.14mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.74mm, .265in |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 500 |
Stud Size | 1/4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 260°C, 500°F |
Ring Terminal M6 | WireMasters |
Terminal Rt Pidg Peek Strato 20 Awg |Te Connectivity 1577627-1 | Newark Electronics |
AMP1577627-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1577627-1?
Additional datasheets, footprints and schematics for 1577627-1 are listed on our Part Details page. You can also find images and similar parts to 1577627-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577627-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577627-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577627-1 fall under?
The 1577627-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577627-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577627-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577627-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577627-1 have stock available?
Authorised distributors including WireMasters, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1577627-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577627-1 often in real-time on the comparison pages.
What if I can't find stock of 1577627-1?
You can fill out our help required form which you can use to request a quote for 1577627-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.