Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Purple |
---|---|
Weight per Piece | .529g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Wire Size | 810 – 1290CMA, .41 – .65mm², 20AWG |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Overall Length | 16.81mm, .661in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Ring terminal,PIDG, purple, AWG 20, M3.5 | RS |
Ring terminal, PIDG, purple, AWG 20, M3.5 | TE Connectivity 152897 | RS Americas |
Ring Tongue Terminal 20AWG RCP 20.4mm 7.92mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 152897?
Additional datasheets, footprints and schematics for 152897 are listed on our Part Details page. You can also find images and similar parts to 152897 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152897 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152897 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152897 fall under?
The 152897 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152897 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152897 you can contact the distributor directly for product support, shipping queries etc.
Is the 152897 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152897 have stock available?
Authorised distributors including RS, RS Americas and Avnet America have stock available or on a lead time for 152897.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152897 often in real-time on the comparison pages.
What if I can't find stock of 152897?
You can fill out our help required form which you can use to request a quote for 152897 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.