Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Weight per Piece | 4.536g |
---|---|
Plating Material | Gold, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .145in, 3.68mm |
Overall Length | 19.7mm, .774in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .035 – .1in, .889 – 2.54mm |
Wire Size | 509 – 1290CMA, 22 – 20AWG, .3 – .6mm² |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-052 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Terminal Features | Sheared |
Operating Temperature Range | 288°C, 550°F |
TERMINAL,PIDG PTFE R AU 22-20 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 20 AWG Wire Size: .3 – .6 mm² Wire Size: 509 – 1290 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 20 AWG .3 – .6 mm² 509 – 1290 CMA | Ring Terminal | Part Number: 1-332433-0 | Internal Number: 1-332433-0 | TE Connectivity | TE Store |
Terminal,pidg Tfl R Au 22-20 6 Rohs Compliant: Yes |Amp Te Connectivity 1-332433-0 | Newark Electronics |
CONN TERM RING 22-20AWG #6 PIDG | Future Electronics |
Ring Tongue Terminal 20-22AWG 19.65mm 7.13mm Gold Over Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-332433-0?
Additional datasheets, footprints and schematics for 1-332433-0 are listed on our Part Details page. You can also find images and similar parts to 1-332433-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-332433-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-332433-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-332433-0 fall under?
The 1-332433-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-332433-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-332433-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-332433-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-332433-0 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-332433-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-332433-0 often in real-time on the comparison pages.
What if I can't find stock of 1-332433-0?
You can fill out our help required form which you can use to request a quote for 1-332433-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.