Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
170
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
74
in stock
|
Buy Now | |
Distrelec
from US$2.15
|
74
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now | |
TTI Europe
from US$1.97
|
-
|
Buy Now | |
TE Store
from US$3.68
|
-
|
Buy Now | |
Farnell
from US$1.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .518g |
Insulation Sleeve Color | Purple |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Size | .41 – .65mm², 810 – 1290CMA, 20AWG |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Overall Length | .786in, 19.99mm |
Stud Diameter | .171in, 4.3mm |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Ring terminal PIDG 20AWG Purple M4 | RS |
TE Connectivity 20 PIDG NYLON RT NO 8 STUD Terminals RIN | Distrelec |
Ring Tongue Terminal 20AWG 19.99mm 7.14mm Tin Loose Piece | Avnet America |
PIDG SERinsulated Tin Plated Crimp Ring Terminal, M4 Stud Size,20AWG, Purple, Red | TE Connectivity 152894 | RS Americas |
Special Order: 20 PIDG NYLON RT NO 8 STUD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 AWG Wire Size: .41 – .65 mm² Wire Size: 810 – 1290 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 20 AWG .41 – .65 mm² 810 – 1290 CMA | Ring Terminal | Part Number: 152894 | Internal Number: 152894 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 152894?
Additional datasheets, footprints and schematics for 152894 are listed on our Part Details page. You can also find images and similar parts to 152894 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152894 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152894 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152894 fall under?
The 152894 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152894 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152894 you can contact the distributor directly for product support, shipping queries etc.
Is the 152894 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152894 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 152894.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152894 often in real-time on the comparison pages.
What if I can't find stock of 152894?
You can fill out our help required form which you can use to request a quote for 152894 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.