Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Insulation Sleeve Color | Purple |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .264in, 6.7mm |
Overall Length | 27.13mm, 1.066in |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Wire Size | 810 – 1290CMA, .5 – .6mm², 20AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Size 20 R/T 1/4 Stud Purpl |Amp Te Connectivity 152890 | Newark Electronics |
Ring Tongue Terminal 20AWG 27.13mm 11.91mm Tin Loose Piece | Avnet America |
Size 20 R/T 1/4 Stud Purpl | TE Connectivity 152890 | RS Americas |
SIZE 20 R/T 1/4 STUD PURPL | TTI Europe |
Special Order: SIZE 20 R/T 1/4 STUD PURPL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 AWG Wire Size: .5 – .6 mm² Wire Size: 810 – 1290 CMA Stud Size: M6 Closed Ring Tongue Terminal 20 AWG .5 – .6 mm² 810 – 1290 CMA | Ring Terminal | Part Number: 152890 | Internal Number: 152890 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 152890?
Additional datasheets, footprints and schematics for 152890 are listed on our Part Details page. You can also find images and similar parts to 152890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152890 fall under?
The 152890 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152890 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152890 you can contact the distributor directly for product support, shipping queries etc.
Is the 152890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152890 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 152890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152890 often in real-time on the comparison pages.
What if I can't find stock of 152890?
You can fill out our help required form which you can use to request a quote for 152890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.