Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.64
|
1,616
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
1,616
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
1,616
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
Farnell
from US$1.62
|
-
|
Buy Now |
Insulation Sleeve Color | Purple |
---|---|
Plating Material | Tin |
Weight per Piece | .757g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .41 – .65mm², 810 – 1290CMA, 20AWG |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Overall Length | .786in, 19.99mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Stud Size | M5 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminals RING STR 20 AWG #10 | Rapid Electronics |
TE Connectivity SIZE 20 PIDG R/T NO.10 NYLON Terminals R | Distrelec |
Size 20 Pidg R/T No.10 Nylon |Amp Te Connectivity 152892 | Newark Electronics |
Ring Tongue Terminal 20AWG 19.99mm 7.14mm Tin Loose Piece | Avnet America |
Size 20 PIDG, R/T No.10 Nylon | TE Connectivity 152892 | RS Americas |
Where can I find additional details, specifications and documents for a 152892?
Additional datasheets, footprints and schematics for 152892 are listed on our Part Details page. You can also find images and similar parts to 152892 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152892 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152892 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152892 fall under?
The 152892 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152892 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152892 you can contact the distributor directly for product support, shipping queries etc.
Is the 152892 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152892 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 152892.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152892 often in real-time on the comparison pages.
What if I can't find stock of 152892?
You can fill out our help required form which you can use to request a quote for 152892 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.