Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.73
|
485
in stock
|
Buy Now | |
Electro Enterprises
from US$2.50
|
865
in stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
485
in stock
|
Buy Now | |
Rapid Electronics
from US$2.97
|
485
in stock
|
Buy Now | |
Chip One Stop
from US$3.40
|
485
in stock
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
RS Americas
from US$3.56
|
-
|
Buy Now | |
TE Store
from US$4.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Purple |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .41 – .65mm², 20AWG, 810 – 1290CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .142in, 3.6mm |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Overall Length | .88in, 22.4mm |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals Ring Str 20Awg M3.5 Tin |Amp Te Connectivity 152896 | Newark Electronics |
Terminals RING STR 20AWG M3.5 TIN | Rapid Electronics |
TE Connectivity 20 PIDG RT NO 6 STUD PURPL Ring Terminal | Distrelec |
Ring Tongue Terminal 20AWG Tin Loose Piece | Avnet America |
20 PIDG, Rt No 6 Stud Purpl | TE Connectivity 152896 | RS Americas |
Special Order: 20 PIDG RT NO 6 STUD PURPL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 AWG Wire Size: .41 – .65 mm² Wire Size: 810 – 1290 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 20 AWG .41 – .65 mm² 810 – 1290 CMA | Ring Terminal | Part Number: 152896 | Internal Number: 152896 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 152896?
Additional datasheets, footprints and schematics for 152896 are listed on our Part Details page. You can also find images and similar parts to 152896 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152896 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152896 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152896 fall under?
The 152896 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152896 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152896 you can contact the distributor directly for product support, shipping queries etc.
Is the 152896 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152896 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 152896.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152896 often in real-time on the comparison pages.
What if I can't find stock of 152896?
You can fill out our help required form which you can use to request a quote for 152896 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.