Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.82
|
1,247
in stock
|
Buy Now | |
Electro Enterprises
from US$1.45
|
3,302
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
1,247
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
1,247
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
1,247
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now | |
Boersig
from US$2.06
|
-
|
Buy Now | |
TE Store
from US$2.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .728g |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | Purple |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .08in, 2.03mm |
Overall Length | .88in, 22.4mm |
Wire Size | 810 – 1290CMA, .41 – .65mm², 20AWG |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .118in, 3mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | M2.5, #4 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal R T Pidg Awg 20 4 Pu |Amp Te Connectivity 154924 | Newark Electronics |
TERMINAL R T PIDG AWG 20 4 PU | Rapid Electronics |
TE Connectivity TERMINAL R T PIDG AWG 20 4 PU Terminals | Distrelec |
Ring Tongue Terminal 20AWG Tin Loose Piece | Avnet America |
Terminal R T PIDG, Awg 20 4 Pu | TE Connectivity 154924 | RS Americas |
Special Order: TERMINAL R T PIDG AWG 20 4 PU Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 AWG Wire Size: .41 – .65 mm² Wire Size: 810 – 1290 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 20 AWG .41 – .65 mm² 810 – 1290 CMA | Ring Terminal | Part Number: 154924 | Internal Number: 154924 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 154924?
Additional datasheets, footprints and schematics for 154924 are listed on our Part Details page. You can also find images and similar parts to 154924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154924 fall under?
The 154924 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 154924 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154924 you can contact the distributor directly for product support, shipping queries etc.
Is the 154924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154924 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 154924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154924 often in real-time on the comparison pages.
What if I can't find stock of 154924?
You can fill out our help required form which you can use to request a quote for 154924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.