Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Gold |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 21.3mm, .84in |
Wire Size | .26 – .65mm², 509 – 1290CMA, 22 – 20AWG |
Wire Insulation Diameter | .035 – .1in, .889 – 2.54mm |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Shape Description | RING-052 |
Terminal Features | Sheared |
Sealable | No |
Support Style | Insulation Support |
Stud Size | #8, M4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 288°C, 550°F |
Terminal,pidg Ptfe R Au 22-20 8 |Amp Te Connectivity 332434 | Newark Electronics |
Ring Tongue Terminal 20-22AWG Gold Tape | Avnet America |
Where can I find additional details, specifications and documents for a 332434?
Additional datasheets, footprints and schematics for 332434 are listed on our Part Details page. You can also find images and similar parts to 332434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 332434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 332434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 332434 fall under?
The 332434 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 332434 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 332434 you can contact the distributor directly for product support, shipping queries etc.
Is the 332434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 332434 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 332434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 332434 often in real-time on the comparison pages.
What if I can't find stock of 332434?
You can fill out our help required form which you can use to request a quote for 332434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.