Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.79
|
192
in stock
|
Buy Now | |
TE Store
from US$3.23
|
2,036
in stock
|
Buy Now | |
Electro Enterprises
from US$1.78
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
element14
from US$3.16
|
-
|
Buy Now | |
Farnell
from US$3.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Purple |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Weight per Piece | 4.535g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .142in, 3.6mm |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Overall Length | .786in, 19.99mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Wire Size | 20AWG, 810 – 1290CMA, .41 – .65mm² |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
20 PIDG RT NO 6 STUD PURPL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 AWG Wire Size: .41 – .65 mm² Wire Size: 810 – 1290 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 20 AWG .41 – .65 mm² 810 – 1290 CMA | Ring Terminal | Part Number: 152895 | Internal Number: 152895 | TE Connectivity | TE Store |
Ring terminal,PIDG, purple, AWG 20, M3.5 | RS |
20 Pidg Rt No 6 Stud Rohs Compliant: Yes |Amp Te Connectivity 152895 | Newark Electronics |
Ring Tongue Terminal 20AWG 19.99mm 7.14mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, purple, AWG 20, M3.5 | TE Connectivity 152895 | RS Americas |
TERMINAL, RING TONGUE, #6, 20AWG, PURPLE | element14 |
Where can I find additional details, specifications and documents for a 152895?
Additional datasheets, footprints and schematics for 152895 are listed on our Part Details page. You can also find images and similar parts to 152895 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152895 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152895 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152895 fall under?
The 152895 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152895 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152895 you can contact the distributor directly for product support, shipping queries etc.
Is the 152895 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152895 have stock available?
Authorised distributors including TE Store, RS, Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for 152895.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152895 often in real-time on the comparison pages.
What if I can't find stock of 152895?
You can fill out our help required form which you can use to request a quote for 152895 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.