Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
7,951
in stock
|
Buy Now | |
TE Store
from US$0.51
|
75,716
in stock
|
Buy Now | |
element14
from US$0.26
|
39,021
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
25,729
in stock
|
Buy Now | |
Farnell
from US$0.26
|
23,732
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
8,493
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
8,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,379
in stock
|
Buy Now | |
Conrad
from US$0.46
|
2,435
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
196
in stock
|
Buy Now | |
Boersig
from US$0.28
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Tab |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Underplating Material | Nickel |
Contact Classification | Power, Signal |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 15A |
Underplate Material Thickness | 51.18µin, 1.3µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Overall Length | 25.3mm, .996in |
Accepts Wire Insulation Diameter Range | 1.2 – 2.6mm, .047 – .102in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Operating Voltage | 600VAC, 250VDC, 250VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | M |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Sealable | No |
Wire/Cable Type | Discrete Wire, Stranded |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 TAB CONT. M AU 0.38 L/P Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Tab Gold 24 – 20 AWG .2 – .6 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 175288-2 | Internal Number: 175288-2 | TE Connectivity | TE Store |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
TE 175288-2 Dynamic D-3000 Crimp Tab Size M Gold | Rapid Electronics |
DYNAMIC D-3 TAB CONT. AWG20-24 | TTI Europe |
Contact male crimp 24-20AWG Au M D-3 | RS |
Content: 1 pc(s) | Conrad |
DYNAMIC D-3 TAB CONT. M L/P | Boersig |
Dynamic 3000 Series Dynamic D 3 Tab Contact M L P Crimp Terminal | Future Electronics |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 175288-2?
Additional datasheets, footprints and schematics for 175288-2 are listed on our Part Details page. You can also find images and similar parts to 175288-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175288-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175288-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175288-2 fall under?
The 175288-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175288-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175288-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175288-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175288-2 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 175288-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175288-2 often in real-time on the comparison pages.
What if I can't find stock of 175288-2?
You can fill out our help required form which you can use to request a quote for 175288-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.