Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.34
|
1,489
in stock
|
Buy Now | |
TE Store
from US$3.12
|
5,085
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
1,865
in stock
|
Buy Now | |
element14
from US$2.35
|
1,489
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
260
in stock
|
Buy Now | |
Distrelec
from US$2.83
|
260
in stock
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
Avnet Asia
from US$2.34
|
-
|
Buy Now | |
Boersig
from US$2.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Preloaded | No |
Number of Cavities | 12 |
Number of Rows | 2 |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Height | 33.6mm, 1.322in |
Length | 2.279in, 57.91mm |
Width | .799in, 20.32mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount Feature Type | Screw Mount |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 80 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Series Number | 3000 |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3200 WTW TAB HSG 12P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 12 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 1-179555-6 | Internal Number: 1-179555-6 | .2" | TE Connectivity | TE Store |
Plug Housing, 12Pos, Gf Polyester, Black | Newark Electronics |
PLUG HOUSING, 12POS, GF POLYESTER, BLACK | element14 |
TE Connectivity - AMP Connector DYNAMIC D-3200 WTW TAB HSG 12P | Distrelec |
Conn Housing PL 12 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 5.08mm |
For Use With | AMP Dynamic D-3000 Series Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-179555-6?
Additional datasheets, footprints and schematics for 1-179555-6 are listed on our Part Details page. You can also find images and similar parts to 1-179555-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179555-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179555-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179555-6 fall under?
The 1-179555-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-179555-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179555-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179555-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179555-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1-179555-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179555-6 often in real-time on the comparison pages.
What if I can't find stock of 1-179555-6?
You can fill out our help required form which you can use to request a quote for 1-179555-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.