Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
100
in stock
|
Buy Now | |
TE Store
from US$1.27
|
58,164
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
2,575
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
2,575
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
990
in stock
|
Buy Now | |
element14
from US$1.35
|
990
in stock
|
Buy Now | |
Farnell
from US$0.81
|
990
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
795
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Number of Cavities | 5 |
Preloaded | No |
Contact Type | Tab |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Width | 12.7mm, .499in |
Height | 1.322in, 33.6mm |
Length | 33.19mm, 1.306in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 150 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Sealable | No |
Connector Type | Housing |
Series Number | 3000 |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D3100S DYNAMIC W-T-W TAB HSG Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 5 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 1-177648-5 | Internal Number: 1-177648-5 | .15" | TE Connectivity | TE Store |
TE 1-177648-5 Dynamic D-3100 Tab Housing Wire To 1 x 5P Black | Rapid Electronics |
TE Connectivity - AMP Connector D3100S DYNAMIC W-T-W TAB HSG | Distrelec |
Connector Housing, Plug, 5Pos, 3.81Mm | Newark Electronics |
CONNECTOR HOUSING, PLUG, 5POS, 3.81MM | element14 |
Housing 5 way TAB 3.81mm X key D-3 | RS |
Conn Housing M 5 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,3.81mm Pitch 5 -Way, 1 Row Male Straight PCB Housing | TE Connectivity 1-177648-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100S Series |
---|---|
Connector Mounting | - |
Rectangular Shell Size | - |
For Use With | Dynamic D-3000 Series Pin Contacts |
Connector Body Material | - |
Locking Type | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Positions | 5Ways |
Pitch Spacing | 3.81mm |
Where can I find additional details, specifications and documents for a 1-177648-5?
Additional datasheets, footprints and schematics for 1-177648-5 are listed on our Part Details page. You can also find images and similar parts to 1-177648-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-177648-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-177648-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-177648-5 fall under?
The 1-177648-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-177648-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-177648-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-177648-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-177648-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-177648-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-177648-5 often in real-time on the comparison pages.
What if I can't find stock of 1-177648-5?
You can fill out our help required form which you can use to request a quote for 1-177648-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.