Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
5,200
in stock
|
Buy Now | |
TE Store
from US$0.26
|
13,824
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Copper Alloy |
---|---|
Contact Classification | Power, Signal |
Contact Type | Tab |
Contact Termination Area Plating Finish | Bright |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material Finish | Bright |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Overall Length | 1.01in, 25.8mm |
Accepts Wire Insulation Diameter Range | .086 – .11in, 2.2 – 2.8mm |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Operating Voltage | 250VDC, 250VAC, 600VAC, 600VDC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | 2L |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 TAB CONT. 2L PRE-TIN Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Tin 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 917485-5 | Internal Number: 917485-5 | TE Connectivity | TE Store |
Contact male crimp 16-14AWG Sn 2L D-3 | RS |
Headers&wire Housings Rcpt 16-14 Awg Tin 9000 |Amp Te Connectivity 917485-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Dynamic 3000 PCB Connector Contact, Male, Crimp, Tin Plating 14 - 16 AWG | TE Connectivity 917485-5 | RS Americas |
Where can I find additional details, specifications and documents for a 917485-5?
Additional datasheets, footprints and schematics for 917485-5 are listed on our Part Details page. You can also find images and similar parts to 917485-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917485-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917485-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917485-5 fall under?
The 917485-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917485-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917485-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 917485-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917485-5 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 917485-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917485-5 often in real-time on the comparison pages.
What if I can't find stock of 917485-5?
You can fill out our help required form which you can use to request a quote for 917485-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.