Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
739
in stock
|
Buy Now | |
Conrad
from US$3.64
|
386
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now | |
element14
from US$2.21
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
Farnell
from US$1.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 8 |
---|---|
Preloaded | No |
Number of Rows | 1 |
Number of Positions | 8 |
Contact Layout | Inline |
Contact Type | Tab |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 1.756in, 44.62mm |
Height | 33.6mm, 1.322in |
Width | .499in, 12.7mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector Type | Housing |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Series Number | 3000 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector type: Plug | Conrad |
Housing 8 way TAB 3.81mm X key D-3 | RS |
Headers & Wire Housings D-3100S Tab Hsg |Amp Te Connectivity 1-177648-7 | Newark Electronics |
Conn Housing M 8 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,3.81mm Pitch 8 -Way, 1 Row Male Straight PCB Housing | TE Connectivity 1-177648-7 | RS Americas |
TAB CONNECTOR HOUSING, GF POLYESTER | element14 |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100S Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 1-177648-7?
Additional datasheets, footprints and schematics for 1-177648-7 are listed on our Part Details page. You can also find images and similar parts to 1-177648-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-177648-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-177648-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-177648-7 fall under?
The 1-177648-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-177648-7 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-177648-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-177648-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-177648-7 have stock available?
Authorised distributors including Chip One Stop, Conrad, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1-177648-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-177648-7 often in real-time on the comparison pages.
What if I can't find stock of 1-177648-7?
You can fill out our help required form which you can use to request a quote for 1-177648-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.