Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$105.34
|
14
in stock
|
Buy Now | |
TE Store
from US$0.32
|
23,286
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,878
in stock
|
Buy Now | |
element14
from US$0.22
|
3,858
in stock
|
Buy Now | |
Farnell
from US$0.20
|
3,858
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
519
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
519
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
519
in stock
|
Buy Now | |
RS Americas
from US$83.18
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Copper Alloy |
---|---|
Contact Classification | Power, Signal |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Type | Tab |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Wire Size | 1.23 – 2.27mm², 16 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.2 – 2.8mm, .086 – .11in |
Overall Length | 1.01in, 25.8mm |
Operating Voltage | 600VDC, 600VAC, 250VAC, 250VDC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | 2L |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 TAB CONT. 2L PRE-TIN L/P Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Tin 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 917512-5 | Internal Number: 917512-5 | TE Connectivity | TE Store |
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant: Yes |Amp Te Connectivity 917512-5 | Newark Electronics |
CONTACT, PIN, 16-14AWG, CRIMP | element14 |
TE 917512-5 Dynamic D-3000 Crimp Tab Size 2L Tin | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D-3 TAB CONT 2L PRE-TIN L/P | Distrelec |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 917512-5?
Additional datasheets, footprints and schematics for 917512-5 are listed on our Part Details page. You can also find images and similar parts to 917512-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917512-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917512-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917512-5 fall under?
The 917512-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917512-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917512-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 917512-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917512-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 917512-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917512-5 often in real-time on the comparison pages.
What if I can't find stock of 917512-5?
You can fill out our help required form which you can use to request a quote for 917512-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.