Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,900
in stock
|
Buy Now | |
TE Store
from US$0.49
|
6,005
in stock
|
Buy Now | |
element14
from US$0.27
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
972
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
370
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Tab |
---|---|
Contact Classification | Signal, Power |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 51.18µin, 1.3µm |
Overall Length | 25.3mm, .996in |
Wire Size | 28 – 24AWG, .08 – .24mm² |
Accepts Wire Insulation Diameter Range | .8 – 1.4mm, .031 – .055in |
Operating Voltage | 250VAC, 600VDC, 250VDC, 600VAC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 TAB CONT. S AU 0.38 L/P Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Tab Gold 28 – 24 AWG .08 – .24 mm² | Dynamic 3000 Contact | Part Number: 175287-2 | Internal Number: 175287-2 | TE Connectivity | TE Store |
RECT PWR CONTACT, 28AWG-24AWG, CRIMP | element14 |
Contact, Pin, Crimp, 24Awg | Newark Electronics |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 175287-2?
Additional datasheets, footprints and schematics for 175287-2 are listed on our Part Details page. You can also find images and similar parts to 175287-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175287-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175287-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175287-2 fall under?
The 175287-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175287-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175287-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175287-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175287-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for 175287-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175287-2 often in real-time on the comparison pages.
What if I can't find stock of 175287-2?
You can fill out our help required form which you can use to request a quote for 175287-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.