Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Classification | Power, Signal |
Contact Type | Tab |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Gold |
Wire Size | .08 – .24mm², 28 – 24AWG |
Overall Length | .996in, 25.3mm |
Accepts Wire Insulation Diameter Range | .031 – .055in, .8 – 1.4mm |
Operating Voltage | 250VDC, 250VAC, 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | S |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Rcpt 28-24 Awg 30 Au |Amp Te Connectivity 175284-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
DYNAMIC D-3 TAB CONT. S AU 0.76 | Boersig |
TE Connectivity - AMP W-to-B DYNAMIC D-3 TAB CONT S AU 0.76 | Distrelec |
Special Order: DYNAMIC D-3 TAB CONT. S AU 0.76 Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Tab Gold 28 – 24 AWG .08 – .24 mm² | Dynamic 3000 Contact | Part Number: 175284-3 | Internal Number: 175284-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 175284-3?
Additional datasheets, footprints and schematics for 175284-3 are listed on our Part Details page. You can also find images and similar parts to 175284-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175284-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175284-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175284-3 fall under?
The 175284-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175284-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175284-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175284-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175284-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and TE Store have stock available or on a lead time for 175284-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175284-3 often in real-time on the comparison pages.
What if I can't find stock of 175284-3?
You can fill out our help required form which you can use to request a quote for 175284-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.