Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
TE Store
from US$0.80
|
9,338
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,032
in stock
|
Buy Now | |
element14
from US$0.44
|
1,032
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,032
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Classification | Signal, Power |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Type | Tab |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 15A |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .8 – 1.4mm, .031 – .055in |
Overall Length | .996in, 25.3mm |
Wire Size | .08 – .24mm², 28 – 24AWG |
Operating Voltage | 250VAC, 250VDC, 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | S |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire/Cable Type | Stranded, Discrete Wire |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 TAB CONT. S AU 0.76 L/P Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Tab Gold 28 – 24 AWG .08 – .24 mm² | Dynamic 3000 Contact | Part Number: 175287-3 | Internal Number: 175287-3 | TE Connectivity | TE Store |
Contact, Pin, 28-24Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 175287-3 | Newark Electronics |
CONTACT, PIN, 28-24AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | - |
Wire Size AWG Min | 28AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175287-3?
Additional datasheets, footprints and schematics for 175287-3 are listed on our Part Details page. You can also find images and similar parts to 175287-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175287-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175287-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175287-3 fall under?
The 175287-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175287-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175287-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175287-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175287-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 175287-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175287-3 often in real-time on the comparison pages.
What if I can't find stock of 175287-3?
You can fill out our help required form which you can use to request a quote for 175287-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.