175286-3

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 175286-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 175286-3
Details for TE Store
175286-3
DYNAMIC D-3 TAB CONT. L AU 0.76 Contact Type:Tab
Buy Directly from TE Store (0 in Stock)
$0.4500 per unit
Series Information for 175286-3 - TE Connectivity
  • Status: Active
  • Product Code: 0639
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-3 TAB CONT. L 20-16

Specifications

Contact Base Material:
Copper Alloy
端子の下地めっきの材料:
Nickel
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Mating Area Plating Material:
Gold
Contact Classification:
Signal, Power
Contact Type:
Tab
Contact Current Rating (Max):
15A
Contact Underplating Material:
Nickel
Contact Mating Area Plating Thickness:
.76µm, 29.92µin
Wire Size:
20 – 16AWG, .5 – 1.42mm²
Overall Length:
25.3mm, .996in
Accepts Wire Insulation Diameter Range:
1.8 – 2.8mm, .071 – .11in
Operating Voltage:
600VAC, 250VAC, 250VDC, 600VDC
Centerline (Pitch):
5.08mm, .2in
Wire Range Mark:
L
Connector Mounting Type:
Cable Mount (Free-Hanging), Board Mount
Contact Retention:
With
Contact Retention Type:
Locking Lance
For Use With:
Receptacle (Socket) Contact
Circuit Application:
Power & Signal
Packaging Method:
Reel
Packaging Quantity:
3000
Connector System:
Wire-to-Wire
Barrel Type:
Open Barrel
Connector & Contact Terminates To:
Wire & Cable
Wire/Cable Type:
Stranded, Discrete Wire
Glow Wire Rating:
Standard Part - Not Glow Wire
Sealable:
No
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 234168-1, 1-177648-3, 1-177648-5, 1-177648-7, 1-177648-8, 917241-6, 917241-8, 3-917241-6, 3-917241-8, 917242-6, 917242-8, 3-917242-6, 3-917242-8, 178803-6, 178964-6, 2-177648-3, 1-178802-3, 1-178802-5, 1-178802-7, 1-178802-8, 2-178802-3, 2-178802-8, 178803-3, 178803-5, 178803-7, 178803-8, 178964-3, 178964-5, 178964-7, 178964-8, 1-179552-2, 1-179552-3, 1-179552-4, 2-179552-2, 2-179552-3, 2-179552-4, 1-179553-2, 1-179553-3, 1-179553-4, 2-179553-2, 2-179553-3, 2-179553-4, 1-179554-3, 1-179554-6, 2-179554-3, 2-179554-6, 3-179554-3, 3-179554-6, 1-179555-3, 1-179555-6, 1-179555-8, 2-179555-3, 2-179555-6, 3-179555-3, 3-179555-6, 2-177648-8, 2151018-1, 2151018-2, 7-2151018-7, 2-2151018-1, 2-2151018-2, 2836204-1, 2836204-2, 2-2836204-1, 2-2836204-2, 7-2836204-7, 2305570-1, 5-2151018-1, 5-2836204-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-3 TAB CONT. L 20-1
RS Components
Contact male crimp 20-16AWG Au L D-3
Newark Electronics
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Avnet America
Contact PIN Crimp ST Cable Mount Reel
Allied Electronics, Inc
Dynamic 3000 PCB Connector Contact, Male, Crimp, Gold Plating 16 - 20 AWG
Avnet Europe
Contact PIN Crimp ST Cable Mount Reel
TE Store
DYNAMIC D-3 TAB CONT. L AU 0.76 Contact Type:Tab;Contact Mating Area Plating Material:Gold;Operating Voltage:600 VAC;250 VAC;Operating Voltage:250 VDC;600 VDC;Contact Retention:With Tab Gold 600 VAC 250 VDC | Connector Contact | TE Connectivity