Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
3,700
in stock
|
Buy Now | |
TE Store
from US$0.69
|
61,975
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
3,812
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,160
in stock
|
Buy Now | |
element14
from US$0.44
|
1,851
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,851
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
700
in stock
|
Buy Now | |
Boersig
from US$0.38
|
341
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Tab |
---|---|
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Base Material | Copper Alloy |
Overall Length | .996in, 25.3mm |
Accepts Wire Insulation Diameter Range | 1.2 – 2.6mm, .047 – .102in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Operating Voltage | 250VAC, 250VDC, 600VAC, 600VDC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | M |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 TAB CONT. M AU 0.76 L/P Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Tab Gold 24 – 20 AWG .2 – .6 mm² | Dynamic 3000 Contact | Part Number: 175288-3 | Internal Number: 175288-3 | TE Connectivity | TE Store |
TE Connectivity - AMP WTB DYNAMIC D-3 TAB CONT M AU 0.76 L/P | Distrelec |
Contact male crimp 24-20AWG Au M D-3 | RS |
Contact, Pin, Crimp, 20Awg | Newark Electronics |
CONTACT, CRIMP, PLUG, 24-20AWG | element14 |
DYNAMIC D-3 TAB CONT. AWG20-24 | TTI Europe |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000 PCB Connector Contact, Male, Crimp, Gold Plating 20 - 24 AWG | TE Connectivity 175288-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
For Use With | Dynamic D-3000 Series Connectors |
Where can I find additional details, specifications and documents for a 175288-3?
Additional datasheets, footprints and schematics for 175288-3 are listed on our Part Details page. You can also find images and similar parts to 175288-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175288-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175288-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175288-3 fall under?
The 175288-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175288-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175288-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175288-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175288-3 have stock available?
Authorised distributors including TE Store, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 175288-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175288-3 often in real-time on the comparison pages.
What if I can't find stock of 175288-3?
You can fill out our help required form which you can use to request a quote for 175288-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.