Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Underplate Material Thickness | 1.3µm, 51.18µin |
---|---|
Contact Current Rating (Max) | 15A |
Contact Classification | Power, Signal |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Tab |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Overall Length | 25.8mm, 1.01in |
Accepts Wire Insulation Diameter Range | 3.1 – 3.4mm, .122 – .13in |
Operating Voltage | 250VAC, 250VDC, 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | 3L |
Contact Retention | With |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-3 Tab Cont 3L 16-14 |Amp Te Connectivity 353716-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
CONTACT, PIN, 16-14AWG, CRIMP.. | element14 |
Special Order: DYNAMIC D-3 TAB CONT. 3L AU 0.76 Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 353716-3 | Internal Number: 353716-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 353716-3?
Additional datasheets, footprints and schematics for 353716-3 are listed on our Part Details page. You can also find images and similar parts to 353716-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353716-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353716-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353716-3 fall under?
The 353716-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 353716-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353716-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 353716-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353716-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 353716-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353716-3 often in real-time on the comparison pages.
What if I can't find stock of 353716-3?
You can fill out our help required form which you can use to request a quote for 353716-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.