1-179552-2 Part Information

Details for 1-179552-2 by TE Connectivity

Connectors>Rectangular Connectors>Rectangular Connector Housings

Part Downloads

Part Specifications

Preloaded No
Number of Rows 1
Number of Positions 2
Number of Cavities 2
Multiple Contact Types Without
Contact Layout Inline
Contact Type Tab
Shunts/Shorting Bars Without
Length .906in, 23.03mm
Width .499in, 12.7mm
Height 1.322in, 33.6mm
Operating Voltage 600VDC, 600VAC
Housing Color Black
Centerline (Pitch) 5.08mm, .2in
Housing Material Polyester GF
UL File Number E28476
CSA File Number LR7189
VDE Tested No
Agency/Standard CSA, UL
CSA Certified Yes
CSA Rating Certified
UL Flammability Rating UL 94V-0
UL Rating Recognized
Panel Mount Feature Without
Panel Mount No
Connector Mounting Type Cable Mount (Free-Hanging)
Halogen Free Yes
Circuit Application Power & Signal
For Use With Receptacle Housing
Packaging Method Bag
Packaging Quantity 250
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Connector Style Plug
Product Type Connector
Sealable No
Series Number 3000
Connector System Wire-to-Wire
Glow Wire Rating Standard Part - Not Glow Wire
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 0639
Global Product Line: 440
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • CONNECTOR, HOUSING, 2 POSITION, PLUG, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-179552-2?

Additional datasheets, footprints and schematics for 1-179552-2 are listed in our Part Details tab. You can also find the 1-179552-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-179552-2 in the Pricing & Inventory tab next to part details. You can view 1-179552-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-179552-2 fall under?

The 1-179552-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-179552-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179552-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-179552-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-179552-2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-179552-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-179552-2 often in real-time on the comparison pages.

What if I can't find stock of 1-179552-2?

You can fill out our help required form which you can use to request a quote for 1-179552-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-179552-2

Loading...
Loading Results for 1-179552-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us