Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Number of Rows | 2 |
---|---|
Preloaded | No |
Number of Positions | 20 |
Number of Cavities | 20 |
Contact Layout | Matrix |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Height | 1.322in, 33.6mm |
Length | 3.079in, 78.23mm |
Width | 20.32mm, .799in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Polyester GF |
Housing Color | Black |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Certified | Yes |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR7189 |
Panel Mount Feature | With |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Carton |
Packaging Quantity | 24 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | .299in, 7.62mm |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Sealable | No |
Series Number | 3000 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 3200 TAB HSG 20P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 20 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 20 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 1-179555-8 | Internal Number: 1-179555-8 | .2" | TE Connectivity | TE Store |
Connector Housing, Plug, 20Pos | Newark Electronics |
CONNECTOR HOUSING, PLUG, 20POS | element14 |
Conn Housing PL 20 POS 5.08mm Crimp ST Cable Mount Carton | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3200M Series |
RoHS: | Unknown |
Product Range | Dynamic D-3200M Series |
---|---|
Gender | Plug |
No. of Positions | 20Ways |
Pitch Spacing | 5.08mm |
For Use With | Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Where can I find additional details, specifications and documents for a 1-179555-8?
Additional datasheets, footprints and schematics for 1-179555-8 are listed on our Part Details page. You can also find images and similar parts to 1-179555-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179555-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179555-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179555-8 fall under?
The 1-179555-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-179555-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179555-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179555-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179555-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-179555-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179555-8 often in real-time on the comparison pages.
What if I can't find stock of 1-179555-8?
You can fill out our help required form which you can use to request a quote for 1-179555-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.