Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
700
in stock
|
Buy Now | |
TE Store
from US$0.31
|
12,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,363
in stock
|
Buy Now | |
element14
from US$0.22
|
4,363
in stock
|
Buy Now | |
Farnell
from US$0.18
|
4,363
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
2,326
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
306
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
306
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
306
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 15A |
---|---|
Contact Classification | Signal, Power |
Contact Type | Tab |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | .047 – .102in, 1.2 – 2.6mm |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Overall Length | .996in, 25.3mm |
Operating Voltage | 600VAC, 600VDC, 250VDC, 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | M |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire/Cable Type | Stranded, Discrete Wire |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 TAB CONT. M PRE-TIN L/P Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Tab Tin 24 – 20 AWG .2 – .6 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 175288-5 | Internal Number: 175288-5 | TE Connectivity | TE Store |
Rect Pwr Contact, 24Awg-20Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 175288-5 | Newark Electronics |
RECT PWR CONTACT, 24AWG-20AWG, CRIMP | element14 |
Contact male crimp 24-20AWG Sn M D-3 | RS |
Headers&Wire Housings TAB CONTACT 24-20 | Rapid Electronics |
TE Connectivity DYNAMIC D-3 TAB CONT. M PRE-TIN L/P Head | Distrelec |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000 PCB Connector Contact, Male, Crimp, Tin Plating 20 - 24 AWG | TE Connectivity 175288-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 175288-5?
Additional datasheets, footprints and schematics for 175288-5 are listed on our Part Details page. You can also find images and similar parts to 175288-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175288-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175288-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175288-5 fall under?
The 175288-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175288-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175288-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 175288-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175288-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for 175288-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175288-5 often in real-time on the comparison pages.
What if I can't find stock of 175288-5?
You can fill out our help required form which you can use to request a quote for 175288-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.