Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
3,229
in stock
|
Buy Now | |
Farnell
from US$0.85
|
2,185
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
1,713
in stock
|
Buy Now | |
element14
from US$0.85
|
1,713
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
1,149
in stock
|
Buy Now | |
TE Store
from US$1.37
|
937
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
241
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
15
in stock
|
Buy Now | |
Avnet America
-
|
779
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Sager
from US$25.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 6 |
Number of Cavities | 6 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Length | 40mm, 1.574in |
Height | 33.6mm, 1.322in |
Width | 17.78mm, .699in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA Certified | Yes |
VDE Tested | No |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Packaging Quantity | 250 |
Packaging Method | Bag |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 3000 |
Row-to-Row Spacing | 5.08mm, .2in |
Connector Type | Housing |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Housing 6 way 2 row TAB 3.81mm D-3 | RS |
CONNECTOR HOUSING, PLUG, 6POS | Farnell |
Connector Housing, Plug, 6Pos | Newark Electronics |
TE Connectivity - AMP Connector DYNAMIC D3100D TAB HSG PM 6P | Distrelec |
DYNAMIC D3100D TAB HSG PM 6P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 6 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 178803-3 | Internal Number: 178803-3 | .15" | TE Connectivity | TE Store |
Dynamic Series | RS Americas |
Conn Housing PL 6 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
DYNAMIC D3100D TAB HSG PM 6P | TTI Europe |
Where can I find additional details, specifications and documents for a 178803-3?
Additional datasheets, footprints and schematics for 178803-3 are listed on our Part Details page. You can also find images and similar parts to 178803-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178803-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178803-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178803-3 fall under?
The 178803-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178803-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178803-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 178803-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178803-3 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 178803-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178803-3 often in real-time on the comparison pages.
What if I can't find stock of 178803-3?
You can fill out our help required form which you can use to request a quote for 178803-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.