Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
451
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
86
in stock
|
Buy Now | |
element14
from US$0.73
|
86
in stock
|
Buy Now | |
Farnell
from US$0.77
|
86
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
TE Store
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 3 |
Number of Cavities | 3 |
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Length | 1.006in, 25.57mm |
Height | 33.6mm, 1.322in |
Width | .499in, 12.7mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Series Number | 3000 |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Housing FH 3 way TAB 3.81mm D-3 | RS |
Connector Housing, Plug, 3Pos, 3.81Mm Rohs Compliant: Yes |Amp Te Connectivity 2-177648-3 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 3POS, 3.81MM | element14 |
Conn Housing M 3 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,3.81mm Pitch 3 -Way, 1 Row Male Straight PCB Housing | TE Connectivity 2-177648-3 | RS Americas |
Special Order: DYNAMIC D3100S TAB HSG 3P Y F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 3 | Dynamic 3100 Rec And Tab Hsg | Part Number: 2-177648-3 | Internal Number: 2-177648-3 | .15" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-177648-3?
Additional datasheets, footprints and schematics for 2-177648-3 are listed on our Part Details page. You can also find images and similar parts to 2-177648-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-177648-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-177648-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-177648-3 fall under?
The 2-177648-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-177648-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-177648-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-177648-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-177648-3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2-177648-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-177648-3 often in real-time on the comparison pages.
What if I can't find stock of 2-177648-3?
You can fill out our help required form which you can use to request a quote for 2-177648-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.