Prices starting from US$0.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.08 |
441
|
Buy Now | |
Chip One Stop | US$0.34 |
2,387
|
Buy Now | |
TE Store | US$1.67 |
1,750
|
Buy Now | |
TTI Europe | US$0.95 |
1,000
|
Buy Now | |
Newark Electronics | US$1.20 |
609
|
Buy Now | |
element14 | US$1.06 |
441
|
Buy Now | |
Rapid Electronics | US$1.76 |
254
|
Buy Now | |
Distrelec | US$1.58 |
254
|
Buy Now | |
Future Electronics | US$1.06 |
-
|
Buy Now | |
Avnet America | US$1.00 |
-
|
Buy Now | |
Avnet Asia | US$0.62 |
-
|
Buy Now | |
Boersig | US$1.24 |
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
Number of Cavities | 10 |
Contact Type | Tab |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Height | 33.6mm, 1.322in |
Width | 17.78mm, .699in |
Length | 33.19mm, 1.306in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | Polyester GF |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 250 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Row-to-Row Spacing | .2in, 5.08mm |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 W-T-W TAB HSG 10P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 10 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 178964-5 | Internal Number: 178964-5 | .15" | TE Connectivity | TE Store |
Connector Housing, Plug, 10Pos, 3.81Mm | Newark Electronics |
CONNECTOR HOUSING, PLUG, 10POS, 3.81MM | element14 |
Headers&Wire Housings 10 POS HOUSING TAB DUAL | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-3 W-T-W TAB HSG 10P | Distrelec |
Conn Housing M 10 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100D Series |
---|---|
Gender | Plug |
No. of Positions | 10Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Where can I find additional details, specifications and documents for a 178964-5?
Additional datasheets, footprints and schematics for 178964-5 are listed on our Part Details page. You can also find images and similar parts to 178964-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178964-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178964-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178964-5 fall under?
The 178964-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178964-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178964-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 178964-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178964-5 have stock available?
Authorised distributors including Chip One Stop, TE Store, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 178964-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178964-5 often in real-time on the comparison pages.
What if I can't find stock of 178964-5?
You can fill out our help required form which you can use to request a quote for 178964-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.