Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Cavities | 12 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Positions | 12 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Width | .847in, 21.52mm |
Length | 36.43mm, 1.434in |
Height | 1.322in, 33.6mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 150 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .2in, 5.08mm |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-3500 Tab Hsg 12P F/H |Amp Te Connectivity 3-917242-6 | Newark Electronics |
Conn Housing M 12 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Special Order: DYNAMIC D-3500 TAB HSG 12P F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 12 | Receptacle And Tab Housing: 5.08 Mm Pitch & 600V | Part Number: 3-917242-6 | Internal Number: 3-917242-6 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-917242-6?
Additional datasheets, footprints and schematics for 3-917242-6 are listed on our Part Details page. You can also find images and similar parts to 3-917242-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-917242-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-917242-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-917242-6 fall under?
The 3-917242-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-917242-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-917242-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-917242-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-917242-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Avnet Abacus have stock available or on a lead time for 3-917242-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-917242-6 often in real-time on the comparison pages.
What if I can't find stock of 3-917242-6?
You can fill out our help required form which you can use to request a quote for 3-917242-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.