Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
4,932
in stock
|
Buy Now | |
TE Store
from US$0.32
|
103,779
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
9,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,114
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
5,114
in stock
|
Buy Now | |
element14
from US$0.16
|
5,030
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,778
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
373
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 15A |
---|---|
Contact Base Material | Copper Alloy |
Contact Classification | Signal, Power |
Contact Type | Tab |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Accepts Wire Insulation Diameter Range | .071 – .11in, 1.8 – 2.8mm |
Wire Size | .5 – 1.42mm², 20 – 16AWG |
Overall Length | .996in, 25.3mm |
Operating Voltage | 250VDC, 600VDC, 600VAC, 250VAC |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 TAB CONT. L PRE-TIN L/P Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Tab Tin 20 – 16 AWG .5 – 1.42 mm² | Dynamic 3000 Contact | Part Number: 175289-5 | Internal Number: 175289-5 | TE Connectivity | TE Store |
Dynamic D-3 Tab Cont. L Pre-Tin L/P |Amp Te Connectivity 175289-5 | Newark Electronics |
TE 175289-5 Dynamic D-3000 Crimp Tab Size L Tin | Rapid Electronics |
CRIMP CONTACT, TAB, 16-20AWG | element14 |
DYNAMIC D-3 TAB CONT. L PRE-TI | TTI Europe |
TE Connectivity - AMP WTB DYNAMIC D-3 TAB CONT L PRE-TIN L/P | Distrelec |
Dynamic Series, 3.81 DYNAMIC TAB LP TN 20-16 | TE Connectivity 175289-5 | RS Americas |
16-20 AWG Tin Pin Contact Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 16AWG |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA TUV UL |
Cable Diameter Max | 2.8mm |
Cable Diameter Min | 1.8mm |
Contact Termination | Crimp |
For Use With | D-3 Series Connectors |
Gender | Plug |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 2.8mm² |
Wire Area Size Min | 1.8mm² |
Wire Size | 16AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 175289-5?
Additional datasheets, footprints and schematics for 175289-5 are listed on our Part Details page. You can also find images and similar parts to 175289-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175289-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175289-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175289-5 fall under?
The 175289-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175289-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175289-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 175289-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175289-5 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 175289-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175289-5 often in real-time on the comparison pages.
What if I can't find stock of 175289-5?
You can fill out our help required form which you can use to request a quote for 175289-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.