Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
18,240
in stock
|
Buy Now | |
TE Store
from US$0.56
|
72,032
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
15,000
in stock
|
Buy Now | |
element14
from US$0.35
|
9,096
in stock
|
Buy Now | |
Farnell
from US$0.29
|
9,096
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
7,153
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
519
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .38µm, 15µin |
---|---|
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Type | Tab |
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Overall Length | 25.8mm, 1.01in |
Accepts Wire Insulation Diameter Range | 3.1 – 3.8mm, .122 – .149in |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | 3L |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Wire/Cable Type | Discrete Wire, Stranded |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 TAB CONT. 3L AU 0.38 L/P Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 353718-2 | Internal Number: 353718-2 | TE Connectivity | TE Store |
Contact,Tab,crimp,16-14AWG,D-3 | RS |
TE 353718-2 Dynamic D-3000 Crimp Tab Size 3L Gold | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D-3 TAB CONT 3L AU 0.38 L/P | Distrelec |
CONTACT, PIN, CRIMP, 16-14AWG | element14 |
Contact, Pin, Crimp, 16-14Awg | Newark Electronics |
Dynamic 3000 Crimp Tab Terminal, Male, Crimp, Gold Plating 16 - 14 AWG | TE Connectivity 353718-2 | RS Americas |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | D-3 Series Dynamic Connectors |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 16AWG |
Current Rating | 7.5A |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 353718-2?
Additional datasheets, footprints and schematics for 353718-2 are listed on our Part Details page. You can also find images and similar parts to 353718-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353718-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353718-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353718-2 fall under?
The 353718-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 353718-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353718-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 353718-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353718-2 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 353718-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353718-2 often in real-time on the comparison pages.
What if I can't find stock of 353718-2?
You can fill out our help required form which you can use to request a quote for 353718-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.