Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
4,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
48,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
48,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
48,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
11,564
in stock
|
Buy Now | |
element14
from US$0.14
|
4,410
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Tab |
Contact Termination Area Plating Finish | Bright |
Contact Classification | Signal, Power |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Overall Length | 1.01in, 25.8mm |
Accepts Wire Insulation Diameter Range | 3.1 – 3.4mm, .122 – .13in |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Operating Voltage | 250VDC, 250VAC, 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Wire Range Mark | 3L |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&wire Housings Rcpt 16-14 Awg Tin |Amp Te Connectivity 353716-5 | Newark Electronics |
Headers&Wire Housings RCPT 16-14 AWG TIN | Rapid Electronics |
TE Connectivity - AMP W-to-B DYNAMIC D-3 TAB CONT 3L PRE-TIN | Distrelec |
DYNAMIC D-3 TAB CONT. 3L PRE-TIN Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Tin 16 – 14 AWG 1.23 – 2.27 mm² | Dynamic 3000 Contact | Part Number: 353716-5 | Internal Number: 353716-5 | TE Connectivity | TE Store |
CONTACT, PIN, 16-14AWG, CRIMP.. | element14 |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
DYNAMIC D-3 TAB CONT. 3L PRE-TIN | Boersig |
Status: | Unknown |
---|---|
Series: | Dynamic 3000 Series |
RoHS: | Unknown |
Product Range | Dynamic 3000 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353716-5?
Additional datasheets, footprints and schematics for 353716-5 are listed on our Part Details page. You can also find images and similar parts to 353716-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353716-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353716-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353716-5 fall under?
The 353716-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 353716-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353716-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 353716-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353716-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 353716-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353716-5 often in real-time on the comparison pages.
What if I can't find stock of 353716-5?
You can fill out our help required form which you can use to request a quote for 353716-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.