Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TE Store
from US$0.24
|
136,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
10,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
10,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Classification | Signal, Power |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Tab |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Overall Length | .996in, 25.3mm |
Accepts Wire Insulation Diameter Range | .047 – .102in, 1.2 – 2.6mm |
Operating Voltage | 250VDC, 600VDC, 600VAC, 250VAC |
Wire Range Mark | M |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 TAB CONT. M PRE-TIN Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Product Terminates To: Wire & Cable Tab Tin 24 – 20 AWG .2 – .6 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 175285-5 | Internal Number: 175285-5 | TE Connectivity | TE Store |
Dynamic Series 20-24 AWG Crimp Tin Plated Open Barrel Pin Terminal | Future Electronics |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
DYNAMIC D-3 TAB CONT. M PRE-TIN | Boersig |
Where can I find additional details, specifications and documents for a 175285-5?
Additional datasheets, footprints and schematics for 175285-5 are listed on our Part Details page. You can also find images and similar parts to 175285-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175285-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175285-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175285-5 fall under?
The 175285-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175285-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175285-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 175285-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175285-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 175285-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175285-5 often in real-time on the comparison pages.
What if I can't find stock of 175285-5?
You can fill out our help required form which you can use to request a quote for 175285-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.