Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$4.71
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$2.66
|
480
in stock
|
Buy Now | |
Distrelec
from US$4.13
|
480
in stock
|
Buy Now | |
TE Store
from US$3.44
|
480
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now | |
Boersig
from US$2.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 12 |
Number of Rows | 2 |
Number of Cavities | 12 |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Width | .799in, 20.32mm |
Length | 43.35mm, 1.706in |
Height | 33.6mm, 1.322in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL File Number | E28476 |
VDE Tested | No |
CSA Rating | Certified |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Comment | L Fitting 900121-4 is used to secure housing onto panel. |
Packaging Method | Bag |
Packaging Quantity | 120 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Series Number | 3000 |
Connector System | Wire-to-Wire |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings 12 Pos Housing Tab Key Yy |Amp Te Connectivity 2-179554-6 | Newark Electronics |
Headers&Wire Housings 12 POS HOUSING TAB KEY YY | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC3200D TAB HSG 12P FH YY | Distrelec |
DYNAMIC3200D TAB HSG 12P FH YY Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 12 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 2-179554-6 | Internal Number: 2-179554-6 | .2" | TE Connectivity | TE Store |
Housing FH 12 way TAB 5.08mm YY key D-3 | RS |
Conn Housing M 12 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,5.08mm Pitch 12 -Way, 2 Row Male Straight PCB Housing | TE Connectivity 2-179554-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-179554-6?
Additional datasheets, footprints and schematics for 2-179554-6 are listed on our Part Details page. You can also find images and similar parts to 2-179554-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179554-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179554-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179554-6 fall under?
The 2-179554-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-179554-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179554-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179554-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179554-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-179554-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179554-6 often in real-time on the comparison pages.
What if I can't find stock of 2-179554-6?
You can fill out our help required form which you can use to request a quote for 2-179554-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.