Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
Number of Positions | 20 |
---|---|
Number of Cavities | 20 |
Number of Rows | 2 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Height | 1.322in, 33.6mm |
Width | 21.52mm, .847in |
Length | 2.234in, 56.75mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL File Number | E28476 |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 90 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Row-to-Row Spacing | .2in, 5.08mm |
Sealable | No |
Series Number | 3000 |
Connector System | Wire-to-Wire |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector type: Plug | Conrad |
Dynamic D-3500 Tab Hsg 20P F/H |Amp Te Connectivity 3-917242-8 | Newark Electronics |
Conn Housing M 20 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Special Order: DYNAMIC D-3500 TAB HSG 20P F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 20 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 20 | Receptacle And Tab Housing: 5.08 Mm Pitch & 600V | Part Number: 3-917242-8 | Internal Number: 3-917242-8 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-917242-8?
Additional datasheets, footprints and schematics for 3-917242-8 are listed on our Part Details page. You can also find images and similar parts to 3-917242-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-917242-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-917242-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-917242-8 fall under?
The 3-917242-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-917242-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-917242-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-917242-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-917242-8 have stock available?
Authorised distributors including Conrad, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 3-917242-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-917242-8 often in real-time on the comparison pages.
What if I can't find stock of 3-917242-8?
You can fill out our help required form which you can use to request a quote for 3-917242-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.