1-179554-3 Part Information
Details for 1-179554-3 by TE Connectivity
Connectors>Rectangular Connectors>Rectangular Connector Housings
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8600 |
10 | 0.8290 |
50 | 0.7980 |
100 | 0.7680 |
150 | 0.7370 |
250 | 0.7060 |
Stock Information
Details
Part Downloads
Part Specifications
Preloaded | No |
Number of Cavities | 6 |
Number of Rows | 2 |
Number of Positions | 6 |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Type | Tab |
Multiple Contact Types | Without |
Width | .799in, 20.32mm |
Height | 1.322in, 33.6mm |
Length | 28.11mm, 1.106in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Product Type | Connector |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Series Number | 3000 |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible Parts
Alternative Part Descriptions
- DYNAMIC D-3200 WTW TAB HSG 6P | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-179554-3?
Additional datasheets, footprints and schematics for 1-179554-3 are listed in our Part Details tab. You can also find the 1-179554-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179554-3 in the Pricing & Inventory tab next to part details. You can view 1-179554-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179554-3 fall under?
The 1-179554-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-179554-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179554-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179554-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-179554-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-179554-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179554-3 often in real-time on the comparison pages.
What if I can't find stock of 1-179554-3?
You can fill out our help required form which you can use to request a quote for 1-179554-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.