Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
591
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
2,881
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2,881
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
2,856
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
2,856
in stock
|
Buy Now | |
TE Store
from US$1.75
|
546
in stock
|
Buy Now | |
element14
from US$1.68
|
537
in stock
|
Buy Now | |
Farnell
from US$1.63
|
537
in stock
|
Buy Now | |
Boersig
from US$1.02
|
150
in stock
|
Buy Now | |
Conrad
from US$1.89
|
17
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Preloaded | No |
Number of Cavities | 6 |
Number of Rows | 2 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Type | Tab |
Width | .799in, 20.32mm |
Height | 1.322in, 33.6mm |
Length | 1.649in, 41.91mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA Certified | Yes |
VDE Tested | No |
UL File Number | E28476 |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount | Yes |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 150 |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 3000 |
Row-to-Row Spacing | .299in, 7.62mm |
Connector Style | Plug |
Product Type | Connector |
Connector Type | Housing |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 6 Pos Housing Tab Key Xy |Amp Te Connectivity 3-179555-3 | Newark Electronics |
Headers&Wire Housings 6 POS HOUSING TAB KEY XY | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-3200 WTW TAB HSG 6P | Distrelec |
Housing PM 6 way TAB 5.08mm XY key D-3 | RS |
DYNAMIC D-3200 WTW TAB HSG 6P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 6 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 3-179555-3 | Internal Number: 3-179555-3 | .2" | TE Connectivity | TE Store |
CONNECTOR HOUSING, PLUG, 6POS, 5.08MM | element14 |
Content: 1 pc(s) | Conrad |
Conn Housing PL 6 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,5.08mm Pitch 6 -Way, 2 Row Male Straight PCB Housing | TE Connectivity 3-179555-3 | RS Americas |
Where can I find additional details, specifications and documents for a 3-179555-3?
Additional datasheets, footprints and schematics for 3-179555-3 are listed on our Part Details page. You can also find images and similar parts to 3-179555-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-179555-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-179555-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-179555-3 fall under?
The 3-179555-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-179555-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-179555-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-179555-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-179555-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 3-179555-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-179555-3 often in real-time on the comparison pages.
What if I can't find stock of 3-179555-3?
You can fill out our help required form which you can use to request a quote for 3-179555-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.