Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
7,496
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
196,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
196,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
7,496
in stock
|
Buy Now | |
element14
from US$0.30
|
7,496
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$13.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Sager
from US$16.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 15A |
---|---|
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Type | Tab |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 51.18µin, 1.3µm |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Overall Length | .996in, 25.3mm |
Accepts Wire Insulation Diameter Range | 1.2 – 2.6mm, .047 – .102in |
Operating Voltage | 250VDC, 600VAC, 600VDC, 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | M |
Connector Mounting Type | Board Mount, Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 TAB CONT. M AU 0.38 | Rapid Electronics |
Contact, Dynamic D-3000 Series, Pin, 24 Awg, 20 Awg, Crimp, Copper Alloy Rohs Compliant: Yes |Amp Te Connectivity 175285-2 | Newark Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Dynamic series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175285-2?
Additional datasheets, footprints and schematics for 175285-2 are listed on our Part Details page. You can also find images and similar parts to 175285-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175285-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175285-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175285-2 fall under?
The 175285-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175285-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175285-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175285-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175285-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 175285-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175285-2 often in real-time on the comparison pages.
What if I can't find stock of 175285-2?
You can fill out our help required form which you can use to request a quote for 175285-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.