Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
1,217
in stock
|
Buy Now | |
TE Store
from US$1.04
|
6,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,036
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
1,750
in stock
|
Buy Now | |
Boersig
from US$0.77
|
687
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
636
in stock
|
Buy Now | |
element14
from US$0.70
|
636
in stock
|
Buy Now | |
Farnell
from US$0.65
|
636
in stock
|
Buy Now | |
Conrad
from US$1.71
|
318
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
227
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
227
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 3 |
---|---|
Number of Positions | 3 |
Preloaded | No |
Number of Rows | 1 |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Height | 1.322in, 33.6mm |
Length | 1.574in, 40mm |
Width | .499in, 12.7mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | No |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount | Yes |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 250 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Series Number | 3000 |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMICD3100S TAB HSG 3P PM X-K Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 3 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 1-178802-3 | Internal Number: 1-178802-3 | .15" | TE Connectivity | TE Store |
Housing PM 3 way TAB 3.81mm X key D-3 | RS |
Tab Connector Housing, Gf Polyester | Newark Electronics |
TAB CONNECTOR HOUSING, GF POLYESTER | element14 |
Content: 1 pc(s) | Conrad |
TE 1-178802-3 Dynamic D-3100 Tab Housing Panel Mount 1 x 3P Black | Rapid Electronics |
TE Connectivity - AMP Con DYNAMIC D3100S TAB HSG 3P PM X-K | Distrelec |
Dynamic 3000,3.81mm Pitch 3 -Way, 1 Row Male Straight PCB Housing | TE Connectivity 1-178802-3 | RS Americas |
Dynamic Series 3 Position Single Row (3.81mm) Panel Mount Connector Plug | Future Electronics |
Conn Housing PL 3 POS 3.81mm Crimp ST Panel Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100S Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Where can I find additional details, specifications and documents for a 1-178802-3?
Additional datasheets, footprints and schematics for 1-178802-3 are listed on our Part Details page. You can also find images and similar parts to 1-178802-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178802-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178802-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178802-3 fall under?
The 1-178802-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-178802-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178802-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178802-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178802-3 have stock available?
Authorised distributors including TE Store, Chip One Stop, TTI Europe, RS and Boersig have stock available or on a lead time for 1-178802-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178802-3 often in real-time on the comparison pages.
What if I can't find stock of 1-178802-3?
You can fill out our help required form which you can use to request a quote for 1-178802-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.