Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
1,516
in stock
|
Buy Now | |
TE Store
from US$1.37
|
4,763
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
4,645
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
2,405
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
2,405
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
2,240
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$4.56
|
-
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Sager
from US$3.92
|
-
|
Buy Now | |
Farnell
from US$1.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 6 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Positions | 6 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Height | 1.322in, 33.6mm |
Width | .699in, 17.78mm |
Length | 1.006in, 25.57mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Packaging Method | Bag |
Row-to-Row Spacing | .2in, 5.08mm |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 W-T-W TAB HSG 6P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 6 | Dynamic 3100 Rec And Tab Hsg | Part Number: 178964-3 | Internal Number: 178964-3 | .15" | TE Connectivity | TE Store |
Headers&Wire Housings 6 POS HOUSING TAB DUAL | Rapid Electronics |
Dynamic D-3 W-T-W Tab Hsg 6P |Amp Te Connectivity 178964-3 | Newark Electronics |
TE Connectivity - AMP Connector DYNAMIC D-3 W-T-W TAB HSG 6P | Distrelec |
Housing FH 6 way 2 row TAB 3.81mm D-3 | RS |
6 Positions Dual Row 3.81 mm Pitch Crimp Free Hanging Plug Connector | Future Electronics |
Conn Housing M 6 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3000 Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 3.81mm |
For Use With | AMP Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MC 1 5/ 4-GF-3 5 P14 THR | Phoenix Contact 1789643 | RS Americas |
Pluggable Terminal Blocks MC 1,5/ 4-GF- 3,5 P14 THR | Sager |
Where can I find additional details, specifications and documents for a 178964-3?
Additional datasheets, footprints and schematics for 178964-3 are listed on our Part Details page. You can also find images and similar parts to 178964-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178964-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178964-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178964-3 fall under?
The 178964-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178964-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178964-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 178964-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178964-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 178964-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178964-3 often in real-time on the comparison pages.
What if I can't find stock of 178964-3?
You can fill out our help required form which you can use to request a quote for 178964-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.