Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
973
in stock
|
Buy Now | |
TE Store
from US$1.93
|
9,012
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
952
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
418
in stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
300
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
250
in stock
|
Buy Now | |
element14
from US$1.32
|
196
in stock
|
Buy Now | |
Farnell
from US$1.31
|
196
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
100
in stock
|
Buy Now | |
Distrelec
from US$1.89
|
57
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Preloaded | No |
Number of Rows | 1 |
Number of Cavities | 4 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Length | 1.849in, 46.99mm |
Width | .499in, 12.7mm |
Height | 33.6mm, 1.322in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Rating | Recognized |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Panel Mount | Yes |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Connector |
Connector Type | Housing |
Connector Style | Plug |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3200S TAB HSG 4P K/X Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 4 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 1-179553-4 | Internal Number: 1-179553-4 | .2" | TE Connectivity | TE Store |
Housing PM 4 way TAB 5.08mm X key D-3 | RS |
Headers&Wire Housings 4 POS HOUSING TAB KEY X | Rapid Electronics |
Dynamic D-3200S Tab Hsg 4P K/X |Amp Te Connectivity 1-179553-4 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 4POS, 5.08MM | element14 |
TE Connectivity DYNAMIC D-3200S TAB HSG 4P K/X Headers & | Distrelec |
Conn Housing M 4 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,5.08mm Pitch 4 -Way, 1 Row Male Straight PCB Housing | TE Connectivity 1-179553-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-179553-4?
Additional datasheets, footprints and schematics for 1-179553-4 are listed on our Part Details page. You can also find images and similar parts to 1-179553-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179553-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179553-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179553-4 fall under?
The 1-179553-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-179553-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179553-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179553-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179553-4 have stock available?
Authorised distributors including TE Store, RS, Chip One Stop, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1-179553-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179553-4 often in real-time on the comparison pages.
What if I can't find stock of 1-179553-4?
You can fill out our help required form which you can use to request a quote for 1-179553-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.