Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
No stock
|
Buy Now | |
TE Store
from US$4.08
|
4,947
in stock
|
Buy Now | |
Conrad
from US$5.34
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
element14
from US$3.17
|
-
|
Buy Now | |
Boersig
from US$3.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 20 |
---|---|
Number of Positions | 20 |
Number of Rows | 2 |
Preloaded | No |
Contact Type | Tab |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 72mm, 2.834in |
Height | 1.322in, 33.6mm |
Width | .847in, 21.52mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
CSA Rating | Certified |
VDE Tested | No |
Panel Mount | Yes |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 60 |
Connector System | Wire-to-Panel |
Series Number | 3000 |
Row-to-Row Spacing | 5.08mm, .2in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3500 TAB HSG 20P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 20 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 20 | Receptacle And Tab Housing: 5.08 Mm Pitch & 600V | Part Number: 917241-8 | Internal Number: 917241-8 | .098" | TE Connectivity | TE Store |
Connector type: Plug | Conrad |
Dynamic D-3500 Tab Hsg 20P Rohs Compliant: Yes |Amp Te Connectivity 917241-8 | Newark Electronics |
Conn Housing M 20 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3500D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3500D Series |
---|---|
Gender | Plug |
No. of Positions | 20Ways |
Pitch Spacing | 5.08mm |
For Use With | Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Where can I find additional details, specifications and documents for a 917241-8?
Additional datasheets, footprints and schematics for 917241-8 are listed on our Part Details page. You can also find images and similar parts to 917241-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917241-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917241-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917241-8 fall under?
The 917241-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917241-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917241-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 917241-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917241-8 have stock available?
Authorised distributors including TE Store, Conrad, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 917241-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917241-8 often in real-time on the comparison pages.
What if I can't find stock of 917241-8?
You can fill out our help required form which you can use to request a quote for 917241-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.