Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
64
in stock
|
Buy Now | |
TE Store
from US$2.34
|
2,389
in stock
|
Buy Now | |
TTI Europe
from US$1.37
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
1,189
in stock
|
Buy Now | |
Distrelec
from US$1.68
|
603
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
598
in stock
|
Buy Now | |
element14
from US$1.67
|
598
in stock
|
Buy Now | |
Farnell
from US$1.63
|
598
in stock
|
Buy Now | |
Heilind Electronics
from US$1.90
|
300
in stock
|
Buy Now | |
Conrad
from US$3.20
|
213
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.90
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Boersig
from US$1.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Cavities | 12 |
Preloaded | No |
Number of Positions | 12 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Type | Tab |
Length | 51mm, 2.007in |
Height | 33.6mm, 1.322in |
Width | .699in, 17.78mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
VDE Tested | No |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR7189 |
CSA Certified | Yes |
UL Rating | Recognized |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 150 |
Packaging Method | Bag |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 3000 |
Connector Type | Housing |
Row-to-Row Spacing | 5.08mm, .2in |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D3100D TAB HSG PM 12P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 12 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 178803-6 | Internal Number: 178803-6 | .15" | TE Connectivity | TE Store |
DYNAMIC D3100D TAB HSG PM 12P | TTI Europe |
TE Connectivity - AMP Connector DYNAMIC D3100D TAB HSG PM 12P | Distrelec |
Plug Housing, 12Pos, 3.81Mm Rohs Compliant: Yes |Amp Te Connectivity 178803-6 | Newark Electronics |
PLUG HOUSING, 12POS, 3.81MM | element14 |
Content: 1 pc(s) | Conrad |
Housing PM 12 way 2 row TAB 3.81mm D-3 | RS |
Conn Housing PL 12 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000,3.81mm Pitch 12 -Way, 2 Row Male Straight PCB Housing | TE Connectivity 178803-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100D Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 3.81mm |
For Use With | Dynamic D-3000 Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Where can I find additional details, specifications and documents for a 178803-6?
Additional datasheets, footprints and schematics for 178803-6 are listed on our Part Details page. You can also find images and similar parts to 178803-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178803-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178803-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178803-6 fall under?
The 178803-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178803-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178803-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 178803-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178803-6 have stock available?
Authorised distributors including TE Store, TTI Europe, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 178803-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178803-6 often in real-time on the comparison pages.
What if I can't find stock of 178803-6?
You can fill out our help required form which you can use to request a quote for 178803-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.