1-179552-3 Part Information
Details for 1-179552-3 by TE Connectivity
Connectors>Rectangular Connectors>Rectangular Connector Housings
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0700 |
10 | 0.8850 |
100 | 0.7700 |
500 | 0.6610 |
1000 | 0.5860 |
2500 | 0.5310 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Cavities | 3 |
Number of Positions | 3 |
Number of Rows | 1 |
Preloaded | No |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Contact Layout | Inline |
Length | 1.106in, 28.11mm |
Width | .499in, 12.7mm |
Height | 1.322in, 33.6mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 400 |
Sealable | No |
Series Number | 3000 |
Connector Type | Housing |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-179552-3?
Additional datasheets, footprints and schematics for 1-179552-3 are listed in our Part Details tab. You can also find the 1-179552-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179552-3 in the Pricing & Inventory tab next to part details. You can view 1-179552-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179552-3 fall under?
The 1-179552-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-179552-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179552-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179552-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-179552-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-179552-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179552-3 often in real-time on the comparison pages.
What if I can't find stock of 1-179552-3?
You can fill out our help required form which you can use to request a quote for 1-179552-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.