Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.70
|
34
in stock
|
Buy Now | |
Distrelec
from US$3.48
|
304
in stock
|
Buy Now | |
TE Store
from US$4.05
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
262
in stock
|
Buy Now | |
Chip One Stop
from US$3.12
|
262
in stock
|
Buy Now | |
Farnell
from US$3.46
|
220
in stock
|
Buy Now | |
element14
from US$3.05
|
210
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
Boersig
from US$3.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Cavities | 20 |
Number of Rows | 2 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Height | 1.322in, 33.6mm |
Width | 21.52mm, .847in |
Length | 2.234in, 56.75mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL File Number | E28476 |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 90 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Row-to-Row Spacing | .2in, 5.08mm |
Sealable | No |
Series Number | 3000 |
Connector System | Wire-to-Wire |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity - AMP Connector DYNAMIC D-3500 WTW TAB HSG 20P | Distrelec |
DYNAMIC D-3500 WTW TAB HSG 20P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 20 Centerline (Pitch): .2 in Housing Housing for Male Terminals Wire-to-Wire 20 | Dynamic 3500 Rec And Tab Hsg | Part Number: 917242-8 | Internal Number: 917242-8 | .2" | TE Connectivity | TE Store |
Dynamic D-3500 Wtw Tab Hsg 20P |Amp Te Connectivity 917242-8 | Newark Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
CONNECTOR HOUSING, PLUG, 20POS, 5.08MM | element14 |
DYNAMIC D-3500 plug type tab housing,20P | RS |
Conn Housing M 20 POS 5.08mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 917242-8?
Additional datasheets, footprints and schematics for 917242-8 are listed on our Part Details page. You can also find images and similar parts to 917242-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917242-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917242-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917242-8 fall under?
The 917242-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917242-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917242-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 917242-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917242-8 have stock available?
Authorised distributors including Distrelec, TE Store, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 917242-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917242-8 often in real-time on the comparison pages.
What if I can't find stock of 917242-8?
You can fill out our help required form which you can use to request a quote for 917242-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.